Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$294.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$294.36
|
No stock
|
Buy Now |
Coil Type | - |
---|---|
Torque Max | 0.537N-m |
Current Rating | 4.8A |
No. of Phases | Two Phase |
Resistance | - |
Inductance | - |
Inertia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 56.4mm |
Supply Voltage Max | 48V |
Supply Voltage Min | 24V |
Supply Voltage Range | 24V DC to 48V DC |
MOTOR, PLUG & DRIVE, 56MM, 0.8NM | Farnell |
Where can I find additional details, specifications and documents for a PD4-N5918X4204?
Additional datasheets, footprints and schematics for PD4-N5918X4204 are listed on our Part Details page. You can also find images and similar parts to PD4-N5918X4204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD4-N5918X4204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD4-N5918X4204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD4-N5918X4204 fall under?
The PD4-N5918X4204 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to PD4-N5918X4204 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD4-N5918X4204 you can contact the distributor directly for product support, shipping queries etc.
Is the PD4-N5918X4204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD4-N5918X4204 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PD4-N5918X4204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD4-N5918X4204 often in real-time on the comparison pages.
What if I can't find stock of PD4-N5918X4204?
You can fill out our help required form which you can use to request a quote for PD4-N5918X4204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.