Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | 0.49N-m |
Current Rating | 1A |
No. of Phases | - |
Resistance | - |
Inductance | - |
Inertia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 42mm |
External Length / Height | 49.5mm |
External Width | 42mm |
Height | 49.5mm |
Holding Torque | 0.49N-m |
Overall Length | 69mm |
Steps per Revolution @ Output | 200 |
Supply Voltage Max | 30VDC |
Supply Voltage Min | 7VDC |
PANDRIVE STEPPER MOTOR 42mm 0,50Nm | element14 |
STEPPER MOTOR, PANDRIV, 42MM, 0.50NM | Farnell |
Where can I find additional details, specifications and documents for a PD3-013-42?
Additional datasheets, footprints and schematics for PD3-013-42 are listed on our Part Details page. You can also find images and similar parts to PD3-013-42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD3-013-42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD3-013-42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD3-013-42 fall under?
The PD3-013-42 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to PD3-013-42 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD3-013-42 you can contact the distributor directly for product support, shipping queries etc.
Is the PD3-013-42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD3-013-42 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PD3-013-42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD3-013-42 often in real-time on the comparison pages.
What if I can't find stock of PD3-013-42?
You can fill out our help required form which you can use to request a quote for PD3-013-42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.