Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 40V |
---|---|
Continuous Drain Current Id | 5A |
Power Dissipation Pd | 59W |
Operating Frequency Min | - |
Operating Frequency Max | 2GHz |
RF Transistor Case | PowerSO-10RF |
No. of Pins | 3Pins |
Operating Temperature Max | 165°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RF TRANSISTOR, 40V, 2GHZ, POWERSO-10RF | Farnell |
Rf Transistor, 40V, 2Ghz, Powerso-10Rf | Newark Electronics |
Where can I find additional details, specifications and documents for a PD20010-E?
Additional datasheets, footprints and schematics for PD20010-E are listed on our Part Details page. You can also find images and similar parts to PD20010-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD20010-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD20010-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD20010-E fall under?
The PD20010-E is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PD20010-E when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD20010-E you can contact the distributor directly for product support, shipping queries etc.
Is the PD20010-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD20010-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PD20010-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD20010-E often in real-time on the comparison pages.
What if I can't find stock of PD20010-E?
You can fill out our help required form which you can use to request a quote for PD20010-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.