Status: | Unknown |
---|---|
Series: | PC Series |
RoHS: | Unknown |
Prices starting from US$106.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.67
|
No stock
|
Buy Now |
Resistance | 0.5ohm |
---|---|
Product Range | PC Series |
Power Rating | 10W |
Resistance Tolerance | ± 0.1% |
Resistor Terminals | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 2.5ppm/°C |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a PCYR5000B?
Additional datasheets, footprints and schematics for PCYR5000B are listed on our Part Details page. You can also find images and similar parts to PCYR5000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCYR5000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCYR5000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCYR5000B fall under?
The PCYR5000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PCYR5000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCYR5000B you can contact the distributor directly for product support, shipping queries etc.
Is the PCYR5000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCYR5000B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PCYR5000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCYR5000B often in real-time on the comparison pages.
What if I can't find stock of PCYR5000B?
You can fill out our help required form which you can use to request a quote for PCYR5000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.