PCYR2000B Resistors by Alpha Electronics Manufacturing

RES METAL FOIL 0R2 0.1% 750V AXIAL

Status: Unknown
Series: PC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$73.41

Distributor Stock
Logo for Farnell
Farnell
from US$73.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 0.2ohm
Product Range PC Series
Power Rating 10W
Resistance Tolerance ± 0.1%
Resistor Terminals Axial Leaded
Voltage Rating 750V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2.5ppm/°C
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Res, Metal Foil, 0R2, 0.1%, 750V, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCYR2000B?

Additional datasheets, footprints and schematics for PCYR2000B are listed on our Part Details page. You can also find images and similar parts to PCYR2000B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCYR2000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCYR2000B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCYR2000B fall under?

The PCYR2000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PCYR2000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCYR2000B you can contact the distributor directly for product support, shipping queries etc.

Is the PCYR2000B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCYR2000B have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PCYR2000B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCYR2000B often in real-time on the comparison pages.

What if I can't find stock of PCYR2000B?

You can fill out our help required form which you can use to request a quote for PCYR2000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay