PCY20R000B Resistors by Alpha Electronics Manufacturing

RES METAL FOIL 20R 0.1% 750V AXIAL

Status: Unknown
Series: PC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.88

Distributor Stock
Logo for Farnell
Farnell
from US$104.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$111.73
-
Buy Now
Logo for Avnet America
Avnet America
from US$68.88
-
Buy Now
Logo for element14
element14
from US$91.90
-
Buy Now

Specifications

Resistance 20ohm
Product Range PC Series
Power Rating 10W
Resistance Tolerance ± 0.1%
Resistor Terminals Axial Leaded
Voltage Rating 750V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2.5ppm/°C
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Res, Metal Foil, 20R, 0.1%, 750V, Axial | Newark Electronics
RES, METAL FOIL, 20R, 0.1%, 750V, AXIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCY20R000B?

Additional datasheets, footprints and schematics for PCY20R000B are listed on our Part Details page. You can also find images and similar parts to PCY20R000B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCY20R000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCY20R000B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCY20R000B fall under?

The PCY20R000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PCY20R000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCY20R000B you can contact the distributor directly for product support, shipping queries etc.

Is the PCY20R000B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCY20R000B have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PCY20R000B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCY20R000B often in real-time on the comparison pages.

What if I can't find stock of PCY20R000B?

You can fill out our help required form which you can use to request a quote for PCY20R000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay