Status: | Unknown |
---|---|
Series: | PC Series |
RoHS: | Unknown |
No distributors results available
Resistance | 0.02ohm |
---|---|
Product Range | PC Series |
Power Rating | 10W |
Resistance Tolerance | ± 0.5% |
Resistor Terminals | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 15ppm/°C |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a PCWR0200D?
Additional datasheets, footprints and schematics for PCWR0200D are listed on our Part Details page. You can also find images and similar parts to PCWR0200D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCWR0200D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCWR0200D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCWR0200D fall under?
The PCWR0200D is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PCWR0200D when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCWR0200D you can contact the distributor directly for product support, shipping queries etc.
Is the PCWR0200D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCWR0200D have stock available?
There is no stock from authorised distributors for PCWR0200D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCWR0200D often in real-time on the comparison pages.
What if I can't find stock of PCWR0200D?
You can fill out our help required form which you can use to request a quote for PCWR0200D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.