PCWR0050D Resistors by Alpha Electronics Manufacturing

RES METAL FOIL 0R005 0.5% AXIAL

Status: Unknown
Series: PC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Resistance 0.005ohm
Product Range PC Series
Power Rating 10W
Resistance Tolerance ± 0.5%
Resistor Terminals Axial Leaded
Voltage Rating 750V
Resistor Element Material Metal Foil
Temperature Coefficient ± 15ppm/°C
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Res, Metal Foil, 0R005, 0.5%, Axial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCWR0050D?

Additional datasheets, footprints and schematics for PCWR0050D are listed on our Part Details page. You can also find images and similar parts to PCWR0050D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCWR0050D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCWR0050D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCWR0050D fall under?

The PCWR0050D is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PCWR0050D when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCWR0050D you can contact the distributor directly for product support, shipping queries etc.

Is the PCWR0050D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCWR0050D have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for PCWR0050D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCWR0050D often in real-time on the comparison pages.

What if I can't find stock of PCWR0050D?

You can fill out our help required form which you can use to request a quote for PCWR0050D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay