Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits | 6.5 |
---|---|
DMM Connectivity | GPIB USB |
Current Measure AC Max | 300A |
Voltage Measure AC Max | 600V |
Resistance Measure Max | - |
Product Range | - |
Current Measure DC Max | 300A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | - |
DMM Functions | AC/DC Current AC/DC Voltage |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
No. Of Digits:6.5 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCS-1000?
Additional datasheets, footprints and schematics for PCS-1000 are listed on our Part Details page. You can also find images and similar parts to PCS-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCS-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCS-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCS-1000 fall under?
The PCS-1000 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to PCS-1000 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCS-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the PCS-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCS-1000 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCS-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCS-1000 often in real-time on the comparison pages.
What if I can't find stock of PCS-1000?
You can fill out our help required form which you can use to request a quote for PCS-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.