Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector A | LC Duplex |
---|---|
Fibre Optic Connector B | LC Duplex |
No. of Fibres | 2Fibres |
Fibre Type | Multimode |
Fibre Diameter | 50µm / 125µm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Length | 10m |
Duplex patch push-pull XD to LC 10m OM4 | RS |
Patch Cord, Multimode, Lc Duplex, 10M | Newark Electronics |
PATCH CORD, MULTIMODE, LC DUPLEX, 10M | element14 |
Where can I find additional details, specifications and documents for a PCRS_LCMX_LCMX_O421T_10.0_LL?
Additional datasheets, footprints and schematics for PCRS_LCMX_LCMX_O421T_10.0_LL are listed on our Part Details page. You can also find images and similar parts to PCRS_LCMX_LCMX_O421T_10.0_LL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCRS_LCMX_LCMX_O421T_10.0_LL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCRS_LCMX_LCMX_O421T_10.0_LL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCRS_LCMX_LCMX_O421T_10.0_LL fall under?
The PCRS_LCMX_LCMX_O421T_10.0_LL is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to PCRS_LCMX_LCMX_O421T_10.0_LL when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCRS_LCMX_LCMX_O421T_10.0_LL you can contact the distributor directly for product support, shipping queries etc.
Is the PCRS_LCMX_LCMX_O421T_10.0_LL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCRS_LCMX_LCMX_O421T_10.0_LL have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCRS_LCMX_LCMX_O421T_10.0_LL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCRS_LCMX_LCMX_O421T_10.0_LL often in real-time on the comparison pages.
What if I can't find stock of PCRS_LCMX_LCMX_O421T_10.0_LL?
You can fill out our help required form which you can use to request a quote for PCRS_LCMX_LCMX_O421T_10.0_LL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.