Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fibre Optic Connector A | LC Duplex |
---|---|
Fibre Optic Connector B | LC Duplex |
No. of Fibres | 2Fibres |
Fibre Type | Multimode |
Fibre Diameter | 50µm / 125µm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Length | 3m |
PATCH CORD, MULTIMODE, LC DUPLEX, 3M | element14 |
Where can I find additional details, specifications and documents for a PCRS_LCMX_LCMX_O321T_03.0_MM?
Additional datasheets, footprints and schematics for PCRS_LCMX_LCMX_O321T_03.0_MM are listed on our Part Details page. You can also find images and similar parts to PCRS_LCMX_LCMX_O321T_03.0_MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCRS_LCMX_LCMX_O321T_03.0_MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCRS_LCMX_LCMX_O321T_03.0_MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCRS_LCMX_LCMX_O321T_03.0_MM fall under?
The PCRS_LCMX_LCMX_O321T_03.0_MM is listed under Cable Leads & Connectors > Leads > Fibre Optic Leads.
Can I view similar or alternative parts?
You can view similar parts to PCRS_LCMX_LCMX_O321T_03.0_MM when available in the Fibre Optic Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCRS_LCMX_LCMX_O321T_03.0_MM you can contact the distributor directly for product support, shipping queries etc.
Is the PCRS_LCMX_LCMX_O321T_03.0_MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCRS_LCMX_LCMX_O321T_03.0_MM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PCRS_LCMX_LCMX_O321T_03.0_MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCRS_LCMX_LCMX_O321T_03.0_MM often in real-time on the comparison pages.
What if I can't find stock of PCRS_LCMX_LCMX_O321T_03.0_MM?
You can fill out our help required form which you can use to request a quote for PCRS_LCMX_LCMX_O321T_03.0_MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.