Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 384kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5101 |
Operating Temperature Range | -25°C to +85°C |
Supply Current | 10mA |
Where can I find additional details, specifications and documents for a PCM5101PW?
Additional datasheets, footprints and schematics for PCM5101PW are listed on our Part Details page. You can also find images and similar parts to PCM5101PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM5101PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM5101PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM5101PW fall under?
The PCM5101PW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM5101PW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM5101PW you can contact the distributor directly for product support, shipping queries etc.
Is the PCM5101PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM5101PW have stock available?
There is no stock from authorised distributors for PCM5101PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM5101PW often in real-time on the comparison pages.
What if I can't find stock of PCM5101PW?
You can fill out our help required form which you can use to request a quote for PCM5101PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.