Resolution (Bits) | 32bit |
---|---|
Sampling Rate | 384kSPS |
Input Channel Type | - |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Automotive Catalog 2VRMS DirectPath&trade | Texas Instruments |
AUDIO STEREO DAC, 32BIT, TSSOP-20 | element14 |
Audio Stereo Dac, 32Bit, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM5101AQPWRQ1 .?
Additional datasheets, footprints and schematics for PCM5101AQPWRQ1 . are listed on our Part Details page. You can also find images and similar parts to PCM5101AQPWRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM5101AQPWRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM5101AQPWRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM5101AQPWRQ1 . fall under?
The PCM5101AQPWRQ1 . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM5101AQPWRQ1 . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM5101AQPWRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM5101AQPWRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM5101AQPWRQ1 . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM5101AQPWRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM5101AQPWRQ1 . often in real-time on the comparison pages.
What if I can't find stock of PCM5101AQPWRQ1 .?
You can fill out our help required form which you can use to request a quote for PCM5101AQPWRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.