Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 216kSPS |
Input Channel Type | Differential |
Data Interface | Serial |
Supply Voltage Type | - |
Supply Voltage Min | 2.4V |
Supply Voltage Max | 4.2V |
ADC / DAC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4220 |
IC Case Style | TQFP |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 65mA |
Supply Voltage Range - Analogue | 3.8V to 4.2V 3.9V to 4.2V |
Supply Voltage Range - Digital | 2.4V to 3.6V |
Termination Type | Surface Mount Device |
123dB SNR Stereo Audio ADC with PCM output | Texas Instruments |
Ic, Adc 24Bit 216Khz 2Ch 48-Tqfp | Newark Electronics |
IC, ADC 24BIT 216KHZ 2CH 48-TQFP | element14 |
Where can I find additional details, specifications and documents for a PCM4220PFB?
Additional datasheets, footprints and schematics for PCM4220PFB are listed on our Part Details page. You can also find images and similar parts to PCM4220PFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM4220PFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM4220PFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM4220PFB fall under?
The PCM4220PFB is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM4220PFB when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM4220PFB you can contact the distributor directly for product support, shipping queries etc.
Is the PCM4220PFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM4220PFB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM4220PFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM4220PFB often in real-time on the comparison pages.
What if I can't find stock of PCM4220PFB?
You can fill out our help required form which you can use to request a quote for PCM4220PFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.