Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 216kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4202 |
IC Case Style | SSOP |
No. of Bits | 24bit |
No. of Channels | 2Channels |
Operating Temperature Range | -10°C to +70°C |
Supply Current | 55mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
IC: A/D converter | TME |
Where can I find additional details, specifications and documents for a PCM4202DBT .?
Additional datasheets, footprints and schematics for PCM4202DBT . are listed on our Part Details page. You can also find images and similar parts to PCM4202DBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM4202DBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM4202DBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM4202DBT . fall under?
The PCM4202DBT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM4202DBT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM4202DBT . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM4202DBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM4202DBT . have stock available?
Authorised distributors including TME have stock available or on a lead time for PCM4202DBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM4202DBT . often in real-time on the comparison pages.
What if I can't find stock of PCM4202DBT .?
You can fill out our help required form which you can use to request a quote for PCM4202DBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.