Audio CODEC Type | Mono |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 26kSPS |
Audio IC Case Style | SSOP |
No. of Pins | 24Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 92dB |
IC Interface Type | Serial |
Supply Voltage Range | 2.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3500 |
IC Case Style | SSOP |
IC Generic Number | 3500 |
No. of Bits | 16bit |
Operating Temperature Range | -25°C to +85°C |
Sample Rate | 26kHz |
Supply Current | 9mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
IC, AUDIO CODEC, SMD, 3500, SSOP24 | element14 |
Where can I find additional details, specifications and documents for a PCM3500EG4?
Additional datasheets, footprints and schematics for PCM3500EG4 are listed on our Part Details page. You can also find images and similar parts to PCM3500EG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM3500EG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM3500EG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM3500EG4 fall under?
The PCM3500EG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM3500EG4 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM3500EG4 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM3500EG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM3500EG4 have stock available?
There is no stock from authorised distributors for PCM3500EG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM3500EG4 often in real-time on the comparison pages.
What if I can't find stock of PCM3500EG4?
You can fill out our help required form which you can use to request a quote for PCM3500EG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.