Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 6 |
No. of DACs | 8 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | HTQFP |
No. of Pins | 64Pins |
No. of Input Channels | 6Channels |
No. of Output Channels | 8Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 112dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 4.5V to 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate | Texas Instruments |
Audio Codec, 24Bit, 192Ksps, Htqfp-64 | Newark Electronics |
AUDIO CODEC, 24BIT, 192KSPS, HTQFP-64 | element14 |
Where can I find additional details, specifications and documents for a PCM3168APAP .?
Additional datasheets, footprints and schematics for PCM3168APAP . are listed on our Part Details page. You can also find images and similar parts to PCM3168APAP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM3168APAP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM3168APAP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM3168APAP . fall under?
The PCM3168APAP . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM3168APAP . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM3168APAP . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM3168APAP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM3168APAP . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM3168APAP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM3168APAP . often in real-time on the comparison pages.
What if I can't find stock of PCM3168APAP .?
You can fill out our help required form which you can use to request a quote for PCM3168APAP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.