Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.77
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.77
|
7,225
in stock
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 2 |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 192kSPS |
Audio IC Case Style | QFN |
No. of Pins | 32Pins |
No. of Input Channels | 6Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 32bit |
ADCs / DACs Signal to Noise Ratio | 100dB |
IC Interface Type | I2C SPI |
Supply Voltage Range | 1.5V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3070 |
Operating Temperature Range | -40°C to +85°C |
Stereo Audio Codec With Embedded miniDSP | Texas Instruments |
Where can I find additional details, specifications and documents for a PCM3070IRHBT?
Additional datasheets, footprints and schematics for PCM3070IRHBT are listed on our Part Details page. You can also find images and similar parts to PCM3070IRHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM3070IRHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM3070IRHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM3070IRHBT fall under?
The PCM3070IRHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM3070IRHBT when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM3070IRHBT you can contact the distributor directly for product support, shipping queries etc.
Is the PCM3070IRHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM3070IRHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM3070IRHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM3070IRHBT often in real-time on the comparison pages.
What if I can't find stock of PCM3070IRHBT?
You can fill out our help required form which you can use to request a quote for PCM3070IRHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.