Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 2 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | TQFP |
No. of Pins | 32Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 2Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 92dB |
IC Interface Type | - |
Supply Voltage Range | 4.35V to 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ADC / DAC Type | ADC |
Base Number | 2912 |
Operating Temperature Range | -25°C to +70°C |
Resolution | 16bit |
Sample Rate | 48kHz |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
A Audio Codec With USB Interface | GreenChips |
Audio Codec, Usb Interface 32Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM2912PJT .?
Additional datasheets, footprints and schematics for PCM2912PJT . are listed on our Part Details page. You can also find images and similar parts to PCM2912PJT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2912PJT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2912PJT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2912PJT . fall under?
The PCM2912PJT . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM2912PJT . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2912PJT . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2912PJT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2912PJT . have stock available?
There is no stock from authorised distributors for PCM2912PJT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2912PJT . often in real-time on the comparison pages.
What if I can't find stock of PCM2912PJT .?
You can fill out our help required form which you can use to request a quote for PCM2912PJT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.