Audio CODEC Type | Stereo |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Sampling Rate | 48kSPS |
Audio IC Case Style | SSOP |
No. of Pins | 28Pins |
No. of Input Channels | 1Channels |
No. of Output Channels | 1Channels |
ADC / DAC Resolution | 16bit |
ADCs / DACs Signal to Noise Ratio | 89dB |
IC Interface Type | USB |
Supply Voltage Range | 2V to 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Stereo USB1.1 CODEC with line-out (HID Interface) | Texas Instruments |
Audio Codec, 16Bit, 48Ksps, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM2900CDB .?
Additional datasheets, footprints and schematics for PCM2900CDB . are listed on our Part Details page. You can also find images and similar parts to PCM2900CDB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2900CDB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2900CDB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2900CDB . fall under?
The PCM2900CDB . is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to PCM2900CDB . when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2900CDB . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2900CDB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2900CDB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM2900CDB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2900CDB . often in real-time on the comparison pages.
What if I can't find stock of PCM2900CDB .?
You can fill out our help required form which you can use to request a quote for PCM2900CDB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.