Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 44.1kSPS |
Input Channel Type | Differential |
Supply Voltage Range | - |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -25°C to +85°C |
Supply Current | 23mA |
Supply Voltage Range - Digital | 3V to 3.6V |
98dB SNR Stereo Full Speed DAC with line-out & S/PDIF output, Bus/Self-powered (Ext. ROM Interface) | Texas Instruments |
Dac, 16Bit, Stereo, W/Usb, 28Ssop | Newark Electronics |
DAC, 16BIT, STEREO, W/USB, 28SSOP | element14 |
Where can I find additional details, specifications and documents for a PCM2704CDB .?
Additional datasheets, footprints and schematics for PCM2704CDB . are listed on our Part Details page. You can also find images and similar parts to PCM2704CDB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM2704CDB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM2704CDB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM2704CDB . fall under?
The PCM2704CDB . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM2704CDB . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM2704CDB . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM2704CDB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM2704CDB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM2704CDB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM2704CDB . often in real-time on the comparison pages.
What if I can't find stock of PCM2704CDB .?
You can fill out our help required form which you can use to request a quote for PCM2704CDB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.