PCM1863DBT . Data & Signal Conversion by Texas Instruments

ADC 24BIT 192KSPS TSSOP-30

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
16,565 units
Buy Now
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resolution (Bits) 24bit
Sampling Rate 192kSPS
Input Channel Type Differential Pseudo Differential Single Ended
Data Interface I2C SPI
Supply Voltage Type Single
Supply Voltage Min 3V
Supply Voltage Max 3.6V
ADC / DAC Case Style TSSOP
No. of Pins 30Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

110dB 2-Channel Software-Controlled Audio ADC With Universal Front End | Texas Instruments
ADC, 24BIT, 192KSPS, TSSOP-30 | Newark Electronics
IC ADC/AUDIO 24BIT 30TSSOP | Digi-Key Electronics

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCM1863DBT .?

Additional datasheets, footprints and schematics for PCM1863DBT . are listed on our Part Details page. You can also find images and similar parts to PCM1863DBT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCM1863DBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1863DBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCM1863DBT . fall under?

The PCM1863DBT . is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to PCM1863DBT . when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1863DBT . you can contact the distributor directly for product support, shipping queries etc.

Is the PCM1863DBT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCM1863DBT . have stock available?

Authorised distributors including Texas Instruments, Digi-Key Electronics and Arrow Electronics have stock available or on a lead time for PCM1863DBT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCM1863DBT . often in real-time on the comparison pages.

What if I can't find stock of PCM1863DBT .?

You can fill out our help required form which you can use to request a quote for PCM1863DBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay