Status: | Unknown |
---|---|
Series: | Dual 24-Bit Delta-Sigma ADCs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Differential Single Ended |
Data Interface | I2C SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 30Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Dual 24-Bit Delta-Sigma ADCs |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive 103dB 2-Channel Hardware-Controlled Audio ADC With Universal Front End | Texas Instruments |
Adc, Aec-Q100, 24Bit, 192Ksps, Tssop-30 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM1860QDBTRQ1?
Additional datasheets, footprints and schematics for PCM1860QDBTRQ1 are listed on our Part Details page. You can also find images and similar parts to PCM1860QDBTRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1860QDBTRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1860QDBTRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1860QDBTRQ1 fall under?
The PCM1860QDBTRQ1 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM1860QDBTRQ1 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1860QDBTRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1860QDBTRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1860QDBTRQ1 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM1860QDBTRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1860QDBTRQ1 often in real-time on the comparison pages.
What if I can't find stock of PCM1860QDBTRQ1?
You can fill out our help required form which you can use to request a quote for PCM1860QDBTRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.