| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Resolution (Bits) | 24bit |
|---|---|
| Sampling Rate | 96kSPS |
| Input Channel Type | Single Ended |
| Data Interface | Serial |
| Supply Voltage Type | Single |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| ADC / DAC Case Style | SSOP |
| No. of Pins | 20Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 1802 |
| IC Case Style | SSOP |
| IC Generic Number | 1802 |
| No. of Bits | 24bit |
| No. of Channels | 2Channels |
| Operating Temperature Range | -40°C to +85°C |
| Supply Current | 24mA |
| Supply Voltage Range | 4.5V to 5.5V |
| Supply Voltage Range - Analogue | 4.5V to 5.5V |
| Supply Voltage Range - Digital | 2.7V to 3.6V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PCM1802DBG4?
Additional datasheets, footprints and schematics for PCM1802DBG4 are listed on our Part Details page. You can also find images and similar parts to PCM1802DBG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1802DBG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1802DBG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1802DBG4 fall under?
The PCM1802DBG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to PCM1802DBG4 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1802DBG4 you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1802DBG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1802DBG4 have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for PCM1802DBG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1802DBG4 often in real-time on the comparison pages.
What if I can't find stock of PCM1802DBG4?
You can fill out our help required form which you can use to request a quote for PCM1802DBG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.