Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 3.6V 4.75V to 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | SPI |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 25mA |
123dB SNR Stereo DAC (S/W Control) | Texas Instruments |
123Db Advanced Segment, Audio Stereo D/A Rohs Compliant: Yes |TEXAS INSTRUMENTS PCM1796DB. | Newark Electronics |
DAC 2-CH Segment 24-bit 28-Pin SSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PCM1796DB?
Additional datasheets, footprints and schematics for PCM1796DB are listed on our Part Details page. You can also find images and similar parts to PCM1796DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1796DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1796DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1796DB fall under?
The PCM1796DB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1796DB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1796DB you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1796DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1796DB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PCM1796DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1796DB often in real-time on the comparison pages.
What if I can't find stock of PCM1796DB?
You can fill out our help required form which you can use to request a quote for PCM1796DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.