Resolution (Bits) | 32bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | I2C Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1795 |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Current |
Supply Current | 21mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 3V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
32-bit, 192kHz Sampling, Advanced Segment, Audio Stereo DAC | Texas Instruments |
32Bit Audio Stereo Dac, 192Khz, 28Ssop | Newark Electronics |
DAC 2-CH Segment 32-bit 28-Pin SSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PCM1795DB .?
Additional datasheets, footprints and schematics for PCM1795DB . are listed on our Part Details page. You can also find images and similar parts to PCM1795DB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1795DB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1795DB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1795DB . fall under?
The PCM1795DB . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1795DB . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1795DB . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1795DB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1795DB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM1795DB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1795DB . often in real-time on the comparison pages.
What if I can't find stock of PCM1795DB .?
You can fill out our help required form which you can use to request a quote for PCM1795DB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.