Status: | Unknown |
---|---|
Series: | 24 bit Differential Output DACs |
RoHS: | Unknown |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | 24 bit Differential Output DACs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
132dB SNR Highest Performance Stereo DAC (H/W Control) | Texas Instruments |
Dac, Diff Output, 16Bit, 192Ksps, Ssop28 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM1794ADBR?
Additional datasheets, footprints and schematics for PCM1794ADBR are listed on our Part Details page. You can also find images and similar parts to PCM1794ADBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1794ADBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1794ADBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1794ADBR fall under?
The PCM1794ADBR is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1794ADBR when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1794ADBR you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1794ADBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1794ADBR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PCM1794ADBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1794ADBR often in real-time on the comparison pages.
What if I can't find stock of PCM1794ADBR?
You can fill out our help required form which you can use to request a quote for PCM1794ADBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.