Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Current |
Supply Current | 45mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 3V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
132dB SNR Highest Performance Stereo DAC (S/W Control) | Texas Instruments |
DAC 2-CH Delta-Sigma 24-bit 28-Pin SSOP Tube | Avnet America |
Dac, 24Bit, 192Ksps, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM1792ADB..?
Additional datasheets, footprints and schematics for PCM1792ADB.. are listed on our Part Details page. You can also find images and similar parts to PCM1792ADB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1792ADB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1792ADB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1792ADB.. fall under?
The PCM1792ADB.. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1792ADB.. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1792ADB.. you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1792ADB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1792ADB.. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM1792ADB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1792ADB.. often in real-time on the comparison pages.
What if I can't find stock of PCM1792ADB..?
You can fill out our help required form which you can use to request a quote for PCM1792ADB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.