PCM1780DBQ . Part Information
Details for PCM1780DBQ . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC
Part Downloads


Part Specifications
Resolution (Bits) | 24bit |
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1780 |
IC Case Style | SSOP |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Supply Current | 30mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Texas Instruments,PCM1780DBQ,IC,DAC | RS Components
- IC, 24BIT STEREO AUDIO DAC, 16SSOP; Resolution (Bits):24bit; Sampling Rate:192kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP; No. of Pins:16Pins; Input Channel Type:Serial; OperatingRoHS Compliant: Yes | Newark Electronics
- 106dB SNR Stereo DAC (S/W Control) | Texas Instruments
Viewing Distributors for PCM1780DBQ .
Loading...
Loading Results for PCM1780DBQ .