PCM1774RGPT . Part Information
Details for PCM1774RGPT . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 2.8800 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 50kSPS |
Input Channel Type | Single Ended |
Supply Voltage Range | 2.4V to 3.6V |
ADC / DAC Case Style | QFN |
No. of Pins | 20Pins |
Data Interface | I2C SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 4.5mA |
Alternative Part Descriptions
- DAC, SINGLE, 16BIT, 50KSPS, QFN-20; Resolution (Bits):16bit; Sampling Rate:50kSPS; Data Interface:I2C, SPI; Supply Voltage Range:2.4V to 3.6V; ADC / DAC Case Style:QFN; No. of Pins:20Pins; Input Channel Type:Single Ended; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PCM1774RGPT .?
Additional datasheets, footprints and schematics for PCM1774RGPT . are listed in our Part Details tab. You can also find the PCM1774RGPT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1774RGPT . in the Pricing & Inventory tab next to part details. You can view PCM1774RGPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1774RGPT . fall under?
The PCM1774RGPT . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1774RGPT . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1774RGPT . you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1774RGPT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PCM1774RGPT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCM1774RGPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1774RGPT . often in real-time on the comparison pages.
What if I can't find stock of PCM1774RGPT .?
You can fill out our help required form which you can use to request a quote for PCM1774RGPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.