Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 30mA |
106-dB SNR stereo audio digital-to-analog converter (DAC) (hardware control) | Texas Instruments |
Dac 2-CH , PCM1754DBQ | RS |
DAC, SERIAL, 24BIT, 192KSPS, SSOP-16 | Farnell |
Dac, Serial, 24Bit, 192Ksps, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM1754DBQ?
Additional datasheets, footprints and schematics for PCM1754DBQ are listed on our Part Details page. You can also find images and similar parts to PCM1754DBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1754DBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1754DBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1754DBQ fall under?
The PCM1754DBQ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1754DBQ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1754DBQ you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1754DBQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1754DBQ have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for PCM1754DBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1754DBQ often in real-time on the comparison pages.
What if I can't find stock of PCM1754DBQ?
You can fill out our help required form which you can use to request a quote for PCM1754DBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.