Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.92
|
70,820
in stock
|
Buy Now |
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 192kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 4.5V to 5.5V |
ADC / DAC Case Style | SSOP |
No. of Pins | 16Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1753 |
IC Case Style | SSOP |
IC Generic Number | 1753 |
No. of Bits | 24bit |
No. of Channels | 2Channels |
Operating Temperature Range | -25°C to +85°C |
Output Type | Voltage |
Sample Rate | 192kSPS |
Supply Current | 30mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
106-dB SNR stereo digital-to-analog converter (DAC) (software  | Texas Instruments |
Where can I find additional details, specifications and documents for a PCM1753DBQ?
Additional datasheets, footprints and schematics for PCM1753DBQ are listed on our Part Details page. You can also find images and similar parts to PCM1753DBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1753DBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1753DBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1753DBQ fall under?
The PCM1753DBQ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1753DBQ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1753DBQ you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1753DBQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1753DBQ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCM1753DBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1753DBQ often in real-time on the comparison pages.
What if I can't find stock of PCM1753DBQ?
You can fill out our help required form which you can use to request a quote for PCM1753DBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.