Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 768kSPS |
Input Channel Type | Serial |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | SOP |
No. of Pins | 20Pins |
Data Interface | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 1704 |
IC Case Style | SOIC |
Operating Temperature Range | -25°C to +85°C |
Output Type | Current |
Settling Time | 200ns |
Supply Current | 30mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PCM1704U-K.?
Additional datasheets, footprints and schematics for PCM1704U-K. are listed on our Part Details page. You can also find images and similar parts to PCM1704U-K. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1704U-K. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1704U-K. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1704U-K. fall under?
The PCM1704U-K. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1704U-K. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1704U-K. you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1704U-K. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1704U-K. have stock available?
There is no stock from authorised distributors for PCM1704U-K..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1704U-K. often in real-time on the comparison pages.
What if I can't find stock of PCM1704U-K.?
You can fill out our help required form which you can use to request a quote for PCM1704U-K. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.