Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 24bit |
---|---|
Sampling Rate | 768kSPS |
Input Channel Type | Serial |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Data Interface | Serial |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | SOIC |
No. of Bits | 24bit |
Operating Temperature Range | -25°C to +85°C |
Output Type | Current |
Sample Rate | 768kSPS |
Settling Time | 200ns |
Supply Current | 30mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PCM1704U?
Additional datasheets, footprints and schematics for PCM1704U are listed on our Part Details page. You can also find images and similar parts to PCM1704U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM1704U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM1704U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM1704U fall under?
The PCM1704U is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to PCM1704U when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM1704U you can contact the distributor directly for product support, shipping queries etc.
Is the PCM1704U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM1704U have stock available?
There is no stock from authorised distributors for PCM1704U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM1704U often in real-time on the comparison pages.
What if I can't find stock of PCM1704U?
You can fill out our help required form which you can use to request a quote for PCM1704U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.