Status: | Active |
---|---|
Series: | PCLT-2A |
RoHS: | Compliant |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
No stock
|
Buy Now | |
Future Electronics
from US$1.45
|
25,000
in stock
|
Buy Now | |
element14
from US$1.63
|
2,094
in stock
|
Buy Now | |
Farnell
from US$1.57
|
2,094
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
13
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
2 channel topology: low side input with common ground |
Wide range input DC voltage: VI= - 0.3 to 30 V with RI= 0 Ω VI= - 30 to 35 V with RI= 750 Ω |
VI= - 0.3 to 30 V with RI= 0 Ω |
VI= - 30 to 35 V with RI= 750 Ω |
Current limiter: 3 to 7.5 mA programmable reference ILIM= 6.1 mA to 8.8 mA with RREF= 10 kΩ ILIM= 2.8 mA to 4.3 mA with RREF= 22 kΩ Narrow limiter spread: < 17% Temperature compensated operation |
3 to 7.5 mA programmable reference |
ILIM= 6.1 mA to 8.8 mA with RREF= 10 kΩ |
ILIM= 2.8 mA to 4.3 mA with RREF= 22 kΩ |
Narrow limiter spread: < 17% |
Temperature compensated operation |
Output drive: No output activation below 2 mA input 1.5 mA minimum output activating current in opto-coupler mode Programmable CMOS output mode option (VMOD> 2.9 V) |
No output activation below 2 mA input |
1.5 mA minimum output activating current in opto-coupler mode |
Programmable CMOS output mode option (VMOD> 2.9 V) |
LED drive for sensor status: 4.4 mA typical with RREF= 10 kΩ |
Input protection (RI= 750 Ω CIN= 22 nF) |
IEC 61000-4-2 ESD, Level 4 In contact, ± 8 kV; in air, ± 15 kV Criteria B: temporary disruption |
In contact, ± 8 kV; in air, ± 15 kV |
Criteria B: temporary disruption |
IEC 61000-4-5 voltage surge, Level 3 ± 500 V with 42 Ω series resistor in differential mode Criteria B: temporary disruption |
± 500 V with 42 Ω series resistor in differential mode |
Criteria B: temporary disruption |
IEC 61000-4-4 transient burst immunity ± 4 kV peak voltage; 5 kHz repetitive rate Criteria A: fully functional |
± 4 kV peak voltage; 5 kHz repetitive rate |
Criteria A: fully functional |
IEC 61000-4-6 conducted RFI 10 VRMS Criteria A: fully functional |
10 VRMS |
Criteria A: fully functional |
Input protection against -30 V reverse polarity |
Ambient temperature: -25 to 85 °C |
Benefits Enable input to meet type1, 2 and 3 characteristics of IEC 61131-2 standard Compatible operation with 2 and 3 wires proximity sensor according EN60947-5-2 standard Flexible configuration driving either opto- coupler, or CMOS bus controller input, or 12 V AS-Interface network Reduced overall dissipation Enhanced functional reliability Compact with high integration Surface mount package for highly automated assembly Insensitive to the on-state sensor impedance |
Enable input to meet type1, 2 and 3 characteristics of IEC 61131-2 standard |
Compatible operation with 2 and 3 wires proximity sensor according EN60947-5-2 standard |
Flexible configuration driving either opto- coupler, or CMOS bus controller input, or 12 V AS-Interface network |
Reduced overall dissipation |
Enhanced functional reliability |
Compact with high integration |
Surface mount package for highly automated assembly |
Insensitive to the on-state sensor impedance |
Product Specifications |
---|
DS4504 Dual current limited overvoltage protected digital termination |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Self-powered Digital Inputs with CLT03-2Q3 Narrated English notes (.pdf) |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
PCLT-2A Series Dual Current Limited Over-Voltage Digital Termination - TSSOP-14 | Future Electronics |
DIODE, TVS, 15KV, 22NF, TSSOP | element14 |
Ic Function:Current Limiter | Newark Electronics |
Dual Current Limited 14-Pin TSSOP T/R | Avnet Silica |
STMicroelectronics, PCLT-2AT4-TR | RS |
Where can I find additional details, specifications and documents for a PCLT-2AT4-TR?
Additional datasheets, footprints and schematics for PCLT-2AT4-TR are listed on our Part Details page. You can also find images and similar parts to PCLT-2AT4-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCLT-2AT4-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCLT-2AT4-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCLT-2AT4-TR fall under?
The PCLT-2AT4-TR is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).
Can I view similar or alternative parts?
You can view similar parts to PCLT-2AT4-TR when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCLT-2AT4-TR you can contact the distributor directly for product support, shipping queries etc.
Is the PCLT-2AT4-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for PCLT-2AT4-TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for PCLT-2AT4-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCLT-2AT4-TR often in real-time on the comparison pages.
What if I can't find stock of PCLT-2AT4-TR?
You can fill out our help required form which you can use to request a quote for PCLT-2AT4-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.