Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | - |
---|---|
Cleaner Applications | - |
Dispensing Method | Pump Bottle |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 100ml |
PLATENCLENE, 100ML, CAN | Farnell |
Where can I find additional details, specifications and documents for a PCL100?
Additional datasheets, footprints and schematics for PCL100 are listed on our Part Details page. You can also find images and similar parts to PCL100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCL100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCL100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCL100 fall under?
The PCL100 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to PCL100 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCL100 you can contact the distributor directly for product support, shipping queries etc.
Is the PCL100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCL100 have stock available?
Authorised distributors including Farnell and Distrelec have stock available or on a lead time for PCL100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCL100 often in real-time on the comparison pages.
What if I can't find stock of PCL100?
You can fill out our help required form which you can use to request a quote for PCL100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.