Status: | Unknown |
---|---|
Series: | PCJ Series |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$1.65
|
5,115
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
2,475
in stock
|
Buy Now | |
element14
from US$2.43
|
2,475
in stock
|
Buy Now | |
Farnell
from US$2.04
|
2,475
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
735
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,650
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
550
in stock
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 3A |
Product Range | PCJ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
External Height | 15mm |
General Purpose Relays SPST-NO 3A 12VDC SLD | Rapid Electronics |
Relay, Spst-No, 240Vac, 30Vdc, 3A | Newark Electronics |
RELAY, SPST-NO, 240VAC, 30VDC, 3A | element14 |
SPST-NO washtight PCB relay, 3A 12Vdc | RS |
PCJ-112D3MH,301 | Heilind Electronics |
REINFORCED PCB R 8A | TE Connectivity PCJ-112D3MH,301 | RS Americas |
Electromechanical Relay SPST-NO 3A 12VDC 720Ohm Through Hole | Avnet America |
TYCO RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a PCJ-112D3MH 301?
Additional datasheets, footprints and schematics for PCJ-112D3MH 301 are listed on our Part Details page. You can also find images and similar parts to PCJ-112D3MH 301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCJ-112D3MH 301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCJ-112D3MH 301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCJ-112D3MH 301 fall under?
The PCJ-112D3MH 301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PCJ-112D3MH 301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCJ-112D3MH 301 you can contact the distributor directly for product support, shipping queries etc.
Is the PCJ-112D3MH 301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCJ-112D3MH 301 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PCJ-112D3MH 301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCJ-112D3MH 301 often in real-time on the comparison pages.
What if I can't find stock of PCJ-112D3MH 301?
You can fill out our help required form which you can use to request a quote for PCJ-112D3MH 301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.