PCI2050BIZHK Part Information
Details for PCI2050BIZHK by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 16.1700 |
10 | 15.5600 |
25 | 14.8500 |
50 | 13.7700 |
100 | 12.6800 |
Stock Information
Details
Part Specifications
PCI Bus Type | PCI to PCI Bridge |
PCI Express Base Spec | PCI 1.0 PCI 1.1 PCI 2.2 |
Digital IC Case | BGA |
No. of Pins | 257Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PCI2050BIZHK?
Additional datasheets, footprints and schematics for PCI2050BIZHK are listed in our Part Details tab. You can also find the PCI2050BIZHK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCI2050BIZHK in the Pricing & Inventory tab next to part details. You can view PCI2050BIZHK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCI2050BIZHK fall under?
The PCI2050BIZHK is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCI2050BIZHK when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCI2050BIZHK you can contact the distributor directly for product support, shipping queries etc.
Is the PCI2050BIZHK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PCI2050BIZHK have stock available?
There is no stock from authorised distributors for PCI2050BIZHK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCI2050BIZHK often in real-time on the comparison pages.
What if I can't find stock of PCI2050BIZHK?
You can fill out our help required form which you can use to request a quote for PCI2050BIZHK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.