Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
IC Function | I/O Expander |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt | Texas Instruments |
Ic, 16Bit I2C/Smbus Expander, 8575 | Newark Electronics |
Remote and SMBus I/O Expander 24-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PCF8575PWR.?
Additional datasheets, footprints and schematics for PCF8575PWR. are listed on our Part Details page. You can also find images and similar parts to PCF8575PWR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8575PWR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8575PWR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8575PWR. fall under?
The PCF8575PWR. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF8575PWR. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8575PWR. you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8575PWR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8575PWR. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PCF8575PWR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8575PWR. often in real-time on the comparison pages.
What if I can't find stock of PCF8575PWR.?
You can fill out our help required form which you can use to request a quote for PCF8575PWR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.