| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Chip Configuration | 8bit |
|---|---|
| Bus Frequency | 100kHz |
| IC Interface Type | I2C |
| Supply Voltage Min | 2.5V |
| Supply Voltage Max | 6V |
| Interface Case Style | TSSOP |
| No. of Pins | 20Pins |
| No. of I/O's | 8I/O's |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| IC: interface | TME |
Where can I find additional details, specifications and documents for a PCF8574PW .?
Additional datasheets, footprints and schematics for PCF8574PW . are listed on our Part Details page. You can also find images and similar parts to PCF8574PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF8574PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF8574PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF8574PW . fall under?
The PCF8574PW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF8574PW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF8574PW . you can contact the distributor directly for product support, shipping queries etc.
Is the PCF8574PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF8574PW . have stock available?
Authorised distributors including TME have stock available or on a lead time for PCF8574PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF8574PW . often in real-time on the comparison pages.
What if I can't find stock of PCF8574PW .?
You can fill out our help required form which you can use to request a quote for PCF8574PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.