PCF8574DW . Part Information
Details for PCF8574DW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy PCF8574DW Directly from Texas Instruments (2429 in stock) at $0.5910
Part Downloads

Part Specifications
Chip Configuration | 8bit |
Bus Frequency | 100kHz |
IC Interface Type | I2C |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 6V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- PCF8574 I2C 8-bit expander 0100,SOIC16 | RS Components
- I/O EXPANDER, 8BIT, I2C, 100KHZ, SOIC-16; Chip Configuration:8bit; Bus Frequency:100kHz; IC Interface Type:I2C; Supply Voltage Min:2.5V; Supply Voltage Max:6V; Interface Case Style:SOIC; No. of Pins:16Pins; No. of I/O s:8I/O s; RoHS Compliant: Yes | Newark Electronics
- IC: interface; I/O expander; 2.5รท6VDC; I2C; SMD; SO16-W; Channels: 8 | Transfer Multisort Elektronik
- 8-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt | Texas Instruments
- Texas Instruments PCF8574DW I/O Entegresi, 16-Pinli SOIC | RS Components TR
- Processore periferica I2C-bus PCF8574DW | RS Components IT
Viewing Distributors for PCF8574DW .
Loading...
Loading Results for PCF8574DW .