Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | 32 |
Driver Case Style | VSO |
No. of Pins | 40Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Meter Display Type | LCD |
Supply Current | 20µA |
Lcd Drivers/Reel Rohs Compliant: Yes |Nxp PCF2112CT/1,118 | Newark Electronics |
LCD DRIVER, 32SEG, 40VSOP | element14 |
Where can I find additional details, specifications and documents for a PCF2112CT/1 118?
Additional datasheets, footprints and schematics for PCF2112CT/1 118 are listed on our Part Details page. You can also find images and similar parts to PCF2112CT/1 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCF2112CT/1 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCF2112CT/1 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCF2112CT/1 118 fall under?
The PCF2112CT/1 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCF2112CT/1 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCF2112CT/1 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PCF2112CT/1 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCF2112CT/1 118 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCF2112CT/1 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCF2112CT/1 118 often in real-time on the comparison pages.
What if I can't find stock of PCF2112CT/1 118?
You can fill out our help required form which you can use to request a quote for PCF2112CT/1 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.