PCF-112D2M 000 Part Information

Details for PCF-112D2M 000 by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Contact Configuration SPST-NO
Coil Voltage 12VDC
Contact Current 25A
Product Range PCF Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 277V
RoHS Compliant

Alternative Part Descriptions

  • POWER RELAY, SPST-NO, 25A, 277VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:25A; Product Range:PCF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes | Newark Electronics
  • SPST-NO mini PCB relay QC tab, 25A 12Vdc | Allied Electronics & Automation
  • PCF-112D2M,000 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating Class: 800 – 1000 mW Coil Power Rating DC: 900 mW Coil Resistance: 160 Ω Standard Monostable, DC 800 – 1000 mW 900 mW | Pcn 3A/5A Slim PCB Relay 5Vdc | Part Number: PCF-112D2M,000 | Internal Number: 3-1419153-4 | TE Connectivity | TE Store
  • APPLIANCE PCB RELAYS | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCF-112D2M 000?

Additional datasheets, footprints and schematics for PCF-112D2M 000 are listed in our Part Details tab. You can also find the PCF-112D2M 000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCF-112D2M 000 in the Pricing & Inventory tab next to part details. You can view PCF-112D2M 000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCF-112D2M 000 fall under?

The PCF-112D2M 000 is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to PCF-112D2M 000 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCF-112D2M 000 you can contact the distributor directly for product support, shipping queries etc.

Is the PCF-112D2M 000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for PCF-112D2M 000 have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation, TE Store and TTI Europe have stock available or on a lead time for PCF-112D2M 000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCF-112D2M 000 often in real-time on the comparison pages.

What if I can't find stock of PCF-112D2M 000?

You can fill out our help required form which you can use to request a quote for PCF-112D2M 000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for PCF-112D2M 000

Loading...
Loading Results for PCF-112D2M 000