Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 9.52mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 119.38mm |
Cord Clip, Nylon 6.6, Natural, 9.52Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PCC-1538?
Additional datasheets, footprints and schematics for PCC-1538 are listed on our Part Details page. You can also find images and similar parts to PCC-1538 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCC-1538 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCC-1538 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCC-1538 fall under?
The PCC-1538 is listed under GARDNER BENDER Parts.
Can I view similar or alternative parts?
You can view similar parts to PCC-1538 when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCC-1538 you can contact the distributor directly for product support, shipping queries etc.
Is the PCC-1538 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCC-1538 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PCC-1538.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCC-1538 often in real-time on the comparison pages.
What if I can't find stock of PCC-1538?
You can fill out our help required form which you can use to request a quote for PCC-1538 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.