Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Printed Circuit Guide |
---|---|
For Use With | PC Boards |
Guide Width | 15mm |
Guide Length | 2ft |
Colour | Gray |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
ACCESSORY TYPE | PRINTED CIRCUIT GUIDE |
---|---|
FOR USE WITH | PC BOARDS |
GUIDE WIDTH | 15MM |
GUIDE LENGTH | 2FT |
COLOUR | GRAY |
RoHS Compliant | YES |
Card Guide, Abs, Pc Board | Newark Electronics |
Where can I find additional details, specifications and documents for a PCBG-3?
Additional datasheets, footprints and schematics for PCBG-3 are listed on our Part Details page. You can also find images and similar parts to PCBG-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCBG-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCBG-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCBG-3 fall under?
The PCBG-3 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to PCBG-3 when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCBG-3 you can contact the distributor directly for product support, shipping queries etc.
Is the PCBG-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCBG-3 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for PCBG-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCBG-3 often in real-time on the comparison pages.
What if I can't find stock of PCBG-3?
You can fill out our help required form which you can use to request a quote for PCBG-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.