Chip Configuration | 16bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Interface Case Style | HWQFN |
No. of Pins | 24Pins |
No. of I/O's | 16I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
I/O Expander, 16Bit, 400 Khz, I2C, 1.65 V, 5.5 V, Hwqfn Rohs Compliant: Yes |Nxp PCAL6416AHF,128 | Newark Electronics |
I/O EXPANDER, 16BIT, 400KHZ, HWQFN-24 | Farnell |
PCAL6416A Series 5.5V 400 kHz 125 uA 16-Bit I/O Surface Mount I2C-Bus - HWQFN-24 | Future Electronics |
I2C and SMBus I/O Expander 24-Pin HWQFN T/R | Avnet America |
16-bit I2C-busSMBus Low Voltage | Mouser Electronics |
Where can I find additional details, specifications and documents for a PCAL6416AHF 128?
Additional datasheets, footprints and schematics for PCAL6416AHF 128 are listed on our Part Details page. You can also find images and similar parts to PCAL6416AHF 128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCAL6416AHF 128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCAL6416AHF 128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCAL6416AHF 128 fall under?
The PCAL6416AHF 128 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCAL6416AHF 128 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCAL6416AHF 128 you can contact the distributor directly for product support, shipping queries etc.
Is the PCAL6416AHF 128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCAL6416AHF 128 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Arrow Electronics and Future Electronics have stock available or on a lead time for PCAL6416AHF 128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCAL6416AHF 128 often in real-time on the comparison pages.
What if I can't find stock of PCAL6416AHF 128?
You can fill out our help required form which you can use to request a quote for PCAL6416AHF 128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.