Chip Configuration | 40bit |
---|---|
Bus Frequency | 1MHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TSSOP |
No. of Pins | 56Pins |
No. of I/O's | 40I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Voltage Range | 2.3V to 5.5V |
PCA9698DGG.512 NXP | Elfaro |
I/O Expander, 40Bit, 1Mhz, Tssop-56 | Newark Electronics |
2C GPIO Expander 1000kHz 5.5V 56-Pin TSSOP Tube | Kruse |
PCA9698 Series 5.5 V 500 mA 40-bit Fm+ I2C-bus Advanced I/O Port - TSSOP-56 | Future Electronics |
I2C Bus Advanced I/O Port 56-Pin TSSOP Tube | Avnet America |
IC, IO EXPANDER, 40BIT, I2C, 56TSSOP | Farnell |
I2C I/O EXPANDER GP | Mouser Electronics |
Where can I find additional details, specifications and documents for a PCA9698DGG 512?
Additional datasheets, footprints and schematics for PCA9698DGG 512 are listed on our Part Details page. You can also find images and similar parts to PCA9698DGG 512 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9698DGG 512 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9698DGG 512 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9698DGG 512 fall under?
The PCA9698DGG 512 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9698DGG 512 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9698DGG 512 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9698DGG 512 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9698DGG 512 have stock available?
Authorised distributors including Newark Electronics, Kruse, Future Electronics, Avnet America and Avnet Europe have stock available or on a lead time for PCA9698DGG 512.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9698DGG 512 often in real-time on the comparison pages.
What if I can't find stock of PCA9698DGG 512?
You can fill out our help required form which you can use to request a quote for PCA9698DGG 512 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.