Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$2.07
|
No stock
|
Buy Now | |
element14
from US$2.25
|
1,774
in stock
|
Buy Now | |
Farnell
from US$2.19
|
1,774
in stock
|
Buy Now | |
RS
from US$2.96
|
1,657
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
1,441
in stock
|
Buy Now | |
Avnet Silica
-
|
1,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 100ns |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bus Buffer |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC, BUS BUFFER, 2 I/P, SOIC-8 | element14 |
Bus Buffer 8Pin SO Tube | RS |
Bus Buffer 8-Pin SO Tube | Avnet Silica |
Bidirectional Bus Buffer, -40 To 85Deg C | Newark Electronics |
PCA9600 Series 15 V 5.2 mA 400 kHz Dual Bidirectional Bus Buffer - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a PCA9600D 112?
Additional datasheets, footprints and schematics for PCA9600D 112 are listed on our Part Details page. You can also find images and similar parts to PCA9600D 112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9600D 112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9600D 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9600D 112 fall under?
The PCA9600D 112 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to PCA9600D 112 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9600D 112 you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9600D 112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9600D 112 have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Avnet Silica have stock available or on a lead time for PCA9600D 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9600D 112 often in real-time on the comparison pages.
What if I can't find stock of PCA9600D 112?
You can fill out our help required form which you can use to request a quote for PCA9600D 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.