PCA9554PW 118 Semiconductors - ICs by NXP Semiconductors

I/O EXPANDER 8BIT 400KHZ TSSOP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for element14
element14
from US$0.94
10,261
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.82
10,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.02
4,969
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.58
1,955
in stock
Buy Now
Logo for Micros
Micros
from US$0.89
100
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.79
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Chip Configuration 8bit
Bus Frequency 400kHz
IC Interface Type I2C SMBus
Supply Voltage Min 2.3V
Supply Voltage Max 5.5V
Interface Case Style TSSOP
No. of Pins 16Pins
No. of I/O's 8I/O's
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

I/O EXPANDER, 8BIT, 400KHZ, TSSOP-16 | element14
PCA9554 Series 5.5 V 85 mA 400 kHz 8-bit I2C-bus and SMBus I/O Port - TSSOP-16 | Future Electronics
I²C/SMBus 8bit I/O Port TSSOP16 | Schukat Electronic
8-bit I/O Expander w/ Interrupt (add: 0100 xxx) | Micros
I2C and SMBus GPIO Expanders 16-Pin TSSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCA9554PW 118?

Additional datasheets, footprints and schematics for PCA9554PW 118 are listed on our Part Details page. You can also find images and similar parts to PCA9554PW 118 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCA9554PW 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9554PW 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCA9554PW 118 fall under?

The PCA9554PW 118 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to PCA9554PW 118 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9554PW 118 you can contact the distributor directly for product support, shipping queries etc.

Is the PCA9554PW 118 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCA9554PW 118 have stock available?

Authorised distributors including element14, Future Electronics, Chip One Stop, Schukat Electronic and Micros have stock available or on a lead time for PCA9554PW 118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCA9554PW 118 often in real-time on the comparison pages.

What if I can't find stock of PCA9554PW 118?

You can fill out our help required form which you can use to request a quote for PCA9554PW 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay