No distributors results available
View Full Pricing & Stock ComparisonChip Configuration | 8bit |
---|---|
Bus Frequency | 400kHz |
IC Interface Type | I2C SMBus |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 16Pins |
No. of I/O's | 8I/O's |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9554 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Resolution (Bits) | 8bit |
Supply Current | 104µA |
Supply Voltage Range | 2.3V to 5.5V |
Termination Type | Surface Mount Device |
IC REMOTE I2C SMBUS I/O EXPANDER 16-PIN SSOP | Dan-Mar Components |
Where can I find additional details, specifications and documents for a PCA9554DB?
Additional datasheets, footprints and schematics for PCA9554DB are listed on our Part Details page. You can also find images and similar parts to PCA9554DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCA9554DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCA9554DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCA9554DB fall under?
The PCA9554DB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PCA9554DB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCA9554DB you can contact the distributor directly for product support, shipping queries etc.
Is the PCA9554DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCA9554DB have stock available?
There is no stock from authorised distributors for PCA9554DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCA9554DB often in real-time on the comparison pages.
What if I can't find stock of PCA9554DB?
You can fill out our help required form which you can use to request a quote for PCA9554DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.